EN
  • EN
  • DE

LTC3221EDC-3.3#TRPBF

Part No LTC3221EDC-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 60MA 6DFN / Charge Pump STPUP 3.3V 60mA 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 4.4V
Output Voltage 3.3V
Output Current 60mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783274-LTC3221EDC-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3221-3.3
Introduction Date October 06, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3221EDC-3.3#TRPBF CAD Model

Description

LTC3221EDC-3.3#TRPBF - Charge Pump LED Driver

The LTC3221EDC-3.3#TRPBF is a high-efficiency, low-noise charge pump LED driver produced by Linear Technology, designed to provide a constant current source for driving LEDs. This compact and versatile component is ideal for portable battery-powered applications where space is at a premium and efficient power use is essential.

This LED driver operates over a wide input voltage range of 2.7V to 4.5V, making it suitable for a variety of single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications. The device can drive up to eight LEDs in series, with a typical LED current of 20mA, which is set by an internal current source. This ensures consistent brightness and performance across the LEDs without the need for external resistors.

One of the standout features of the LTC3221EDC-3.3#TRPBF is its 1x/1.5x/2x fractional charge pump, which allows it to maintain a high efficiency over the full range of input voltages. This is particularly important for maximizing battery life in portable devices. The charge pump operates in low noise constant frequency mode, which minimizes both input and output ripple and noise, ensuring a stable power supply for sensitive applications.

The device also includes built-in soft-start to limit inrush current during start-up, and a thermal shutdown feature to protect against overheating. Additionally, it offers a shutdown mode that reduces the quiescent current to less than 1µA, further conserving battery life when the LEDs are not in use.

Designed with practicality in mind, the LTC3221EDC-3.3#TRPBF comes in a tiny, low-profile (0.75mm) 6-lead DFN package. This makes it an excellent choice for space-constrained applications such as handheld medical devices, smartphones, digital cameras, and other portable consumer electronics.

Overall, the LTC3221EDC-3.3#TRPBF from Linear Technology is a reliable and efficient solution for LED lighting applications, offering consistent performance, a compact footprint, and low power consumption that extends the life of battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6110 $56.3850
80+ $1.3219 $105.7520
120+ $1.2806 $153.6720
165+ $1.2393 $204.4845
210+ $1.1979 $251.5590
280+ $1.0740 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess