EN
  • EN
  • DE

CS2841BEDR14G

Part No CS2841BEDR14G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 40 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1030324-CS2841BEDR14G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS2841BEDR14G CAD Model

Description

The CS2841BEDR14G is a versatile voltage mode pulse width modulation (PWM) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for a wide range of power supply applications, offering precise power regulation and enhanced system performance. It is particularly suitable for off-line converters, DC-DC converters, and other power conversion systems that require high reliability and efficiency.

Key Features

  • Adjustable Operating Frequency: The device allows for an adjustable switching frequency that can be set using an external resistor, providing flexibility to optimize the performance for specific applications.
  • High Performance: With its high current totem-pole output capable of driving a power MOSFET, the CS2841BEDR14G ensures efficient power conversion, minimizing losses and improving overall system efficiency.
  • Voltage Feedback: The controller includes an error amplifier for voltage feedback, enabling tight regulation of the output voltage for consistent and reliable operation.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller only operates when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Minimal External Components: Designed to work with a minimal number of external components, the CS2841BEDR14G simplifies the design and reduces the overall bill of materials for the power supply system.

Applications

The CS2841BEDR14G is engineered for a variety of applications where efficient and reliable voltage control is critical. Common applications include:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters
  • DC-DC Converters
  • LED Drivers
  • Power Supplies for Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CS2841BEDR14G is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and consumer applications. Its robust design and manufacturing process ensure long-term reliability, making it a preferred choice for designers looking for a dependable PWM controller.

Environmental Compliance

The CS2841BEDR14G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment helps customers in designing eco-friendly products while complying with global environmental regulations.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6955 $59.3425
85+ $1.3918 $118.3030
130+ $1.3479 $175.2270
180+ $1.3052 $234.9360
230+ $1.2613 $290.0990
310+ $1.1307 $350.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess