EN
  • EN
  • DE

MIC5225-2.7YM5 TR

Part No MIC5225-2.7YM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description ULTRA-LOW QUIESCENT CURRENT 150 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.45V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 5 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 1,401 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884769-MIC5225-2.7YM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5225-2.7YM5 TR CAD Model

Description

MIC5225-2.7YM5 TR by Microchip Technology

The MIC5225-2.7YM5 TR from Microchip Technology is a high-performance, low dropout voltage regulator offering a fixed output of 2.7 volts. Designed to deliver up to 150mA of output current, this regulator is ideal for portable electronic devices where extended battery life is crucial. The MIC5225 series is recognized for its low power consumption and stability, making it a reliable choice for sensitive applications.

This voltage regulator comes in a compact SOT-23-5 package, which is highly suited for space-constrained applications. Its small footprint allows designers to incorporate it into increasingly miniaturized electronic products without sacrificing performance. The MIC5225-2.7YM5 TR is also characterized by its low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage. This feature is particularly beneficial in prolonging the battery life of handheld devices.

Key Features:

  • Fixed Output Voltage: Precisely regulated 2.7V output, suitable for various electronic components that require a stable voltage supply.
  • Output Current: Capable of delivering up to 150mA, making it ideal for small-scale applications.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output.
  • Package Type: Available in a small SOT-23-5 package, perfect for applications where board space is at a premium.
  • High Accuracy: Provides tight output voltage tolerance, which is crucial for powering sensitive electronic circuits.
  • Thermal Overload Protection: Integrated safety feature that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: Offers robust protection against short-circuit conditions, enhancing the longevity of the device and the overall product.

The MIC5225-2.7YM5 TR is also designed with a zero off-mode current, which further reduces power consumption when the regulator is disabled. Its fast transient response ensures stable performance even during sudden changes in load, which is essential for maintaining the integrity of sensitive digital circuits. The device is fully RoHS compliant and is provided in tape and reel packaging for automated assembly processes, denoted by the TR suffix.

With its combination of low dropout performance, high accuracy, and advanced protection features, the MIC5225-2.7YM5 TR is an excellent choice for designers looking to enhance the power management efficiency of their portable and battery-operated devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess