EN
  • EN
  • DE

NCP161BFCS300T2G

Part No NCP161BFCS300T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 450MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP161BFCS300T2G-ND, NCP161BFCS300T2GOSCT, 1990-NCP161BFCS300T2GDKR, 1990-NCP161BFCS300T2GCT, NCP161BFCS300T2GOSTR, NCP161BFCS300T2GOSDKR, 1990-NCP161BFCS300T2GTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886931-NCP161BFCS300T2G
Ultra Librarian 3D Model Ultra Librarian NCP161BFCS300T2G CAD Model

Description

ON Semiconductor NCP161BFCS300T2G Voltage Regulator

The ON Semiconductor NCP161BFCS300T2G is a high-performance, low-dropout linear voltage regulator designed for exceptional stability and power efficiency. Ideal for a broad range of applications, from consumer electronics to industrial systems, this regulator delivers a fixed output voltage of 3.0V with an impressive output current capability of up to 150 mA. Its compact surface-mount package is engineered to meet the stringent space requirements of modern circuit designs.

Key Features

  • Low Dropout Voltage: The device offers a very low dropout voltage, which makes it extremely efficient for systems where the difference between the input and output voltage is minimal.
  • High Output Accuracy: The NCP161BFCS300T2G provides a stable and precise output voltage, ensuring reliable operation for sensitive electronic components.
  • Thermal Shutdown Protection: To safeguard against overheating, the regulator includes an integrated thermal shutdown feature that automatically disables the output if the internal temperature exceeds safe operating limits.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator and the downstream circuitry from overcurrent conditions.
  • Ultra-Low Quiescent Current: The device is optimized for battery-powered applications, with a quiescent current as low as 0.5 µA, thereby extending battery life.
  • Stable with Ceramic Capacitors: The regulator is stable with low-cost ceramic output capacitors, reducing the overall bill of materials for the designed application.
  • Package: Supplied in a space-saving 2x2 mm UDFN-6 package, the NCP161BFCS300T2G is perfect for portable devices where space is at a premium.

Applications

The NCP161BFCS300T2G is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and WLAN
  • IoT devices
  • Microcontroller power supplies
  • Smart sensors and smart meters
  • Power management for consumer electronics

With its combination of features such as low dropout performance, high output accuracy, and protection mechanisms, the NCP161BFCS300T2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess