EN
  • EN
  • DE

LTC3221EDC#TRMPBF

Part No LTC3221EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 60MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 11V
Output Current 60mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 072557-LTC3221EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3221EDC#TRMPBF CAD Model

Description

LTC3221EDC#TRMPBF: An Overview

The LTC3221EDC#TRMPBF is a high-performance, charge pump LED driver designed by Linear Technology, now part of Analog Devices. This compact and efficient component is engineered to provide a constant current to drive LEDs, making it an ideal solution for portable devices where space and power efficiency are critical considerations.

Key Features

  • Adjustable Output Current: The device allows for precise control of LED current, which can be adjusted up to 25mA per channel, ensuring optimal brightness and power usage for a variety of LED applications.
  • High Efficiency: With a 1x/1.5x/2x fractional charge pump, the LTC3221EDC#TRMPBF operates efficiently over a wide input voltage range from 2.7V to 4.4V, making it suitable for battery-operated devices.
  • Low Profile: Housed in a compact, 6-lead DFN package, the product has a low profile that is particularly beneficial for space-constrained applications such as mobile phones, PDAs, and other handheld devices.
  • Thermal Protection: The device features built-in thermal shutdown protection, which safeguards the LED driver from potential damage due to overheating.
  • Automatic Mode Switching: The LTC3221EDC#TRMPBF can automatically switch between 1x, 1.5x, and 2x modes, optimizing efficiency based on the LED forward voltage requirements.

Applications

The versatility of the LTC3221EDC#TRMPBF makes it a suitable choice for a wide range of applications. It is commonly used in:

  • Portable medical equipment
  • Backlighting for LCD displays
  • Cellular phones and smartphones
  • Handheld GPS units
  • Portable media players

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC3221EDC#TRMPBF meets high standards of reliability and performance. It is designed to withstand the rigors of daily use in portable and wearable technology, offering a long lifespan and consistent operation.

Conclusion

In summary, the LTC3221EDC#TRMPBF LED driver from Linear Technology is a versatile, efficient, and reliable solution for driving LEDs in portable devices. Its adjustable output current, high efficiency, and compact size make it an excellent choice for designers looking to enhance the visual performance of their products while maintaining power efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess