EN
  • EN
  • DE

LTC3240EDC-2.5#TRMPBF

Part No LTC3240EDC-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 2.5V 6DFN / Charge Pump STPUP/STPDN 2.5V 150mA 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783277-LTC3240EDC-2.5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3240
Introduction Date August 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3240EDC-2.5#TRMPBF CAD Model

Description

LTC3240EDC-2.5#TRMPBF - Low Noise, Low Ripple Bias Power Supply

The LTC3240EDC-2.5#TRMPBF is a versatile and high-performance bias power supply from Linear Technology, designed for applications that require low noise and low ripple in a compact package. This integrated circuit is a part of Linear Technology's extensive range of power management solutions, tailored to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable and precise voltage for critical applications.
  • High Efficiency: The device operates with high efficiency, which minimizes power loss and heat generation, contributing to the longevity of the product and the entire system.
  • Low Noise: Specifically designed to provide low output voltage noise, making it ideal for sensitive RF and analog circuits.
  • Low Ripple: The output voltage ripple is minimized, ensuring a clean power supply that is essential for high-precision electronic devices.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, accommodating various input sources and conditions.
  • Compact Package: Available in a small, thermally efficient DFN package, making it suitable for space-constrained applications.
  • Thermal Protection: Features built-in thermal shutdown protection to safeguard the device from overheating.

Applications

The LTC3240EDC-2.5#TRMPBF is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless transmitters and GPS systems
  • Medical devices and instrumentation
  • Industrial controls and automation systems
  • Low noise power supplies for audio and video equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3240EDC-2.5#TRMPBF is no exception. It is manufactured to the highest standards to ensure reliable operation under varying conditions and prolonged usage. The device is available in tape and reel packaging, which is suitable for automated assembly processes, and is designated with the TRMPBF suffix for lead-free and RoHS-compliant manufacturing.

With its robust feature set, the LTC3240EDC-2.5#TRMPBF is an excellent choice for designers looking for a reliable and efficient power supply solution that doesn't compromise on performance or space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6110 $56.3850
80+ $1.3219 $105.7520
120+ $1.2806 $153.6720
165+ $1.2393 $204.4845
210+ $1.1979 $251.5590
280+ $1.0740 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess