EN
  • EN
  • DE

LTC3252EDE#TRPBF

Part No LTC3252EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ DL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 1.6V
Output Current 250mA
Frequency - Switching 1MHz to 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 135894-LTC3252EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3252EDE#TRPBF CAD Model

Description

LTC3252EDE#TRPBF - A High-Efficiency, Dual-Output Step-Down Charge Pump

The LTC3252EDE#TRPBF is a versatile and robust dual-output step-down charge pump designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This component is engineered to efficiently convert a higher voltage input to two lower voltage outputs, making it an ideal choice for portable devices where power efficiency and space are critical considerations.

The LTC3252EDE#TRPBF operates over a wide input voltage range of 2.7V to 5.5V, which makes it compatible with a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiMH configurations or even USB power. Its dual outputs can be independently set to fixed voltages of 1.2V, 1.5V, 1.8V, 2.5V, or 3.3V, or can be adjusted to any value between 1.2V and VIN with external resistors, providing design flexibility for different application requirements.

The device features a low-noise charge pump architecture that maintains a constant switching frequency at all loads, minimizing noise and potential interference with other circuitry. Moreover, the LTC3252EDE#TRPBF offers high efficiency, which can be up to 96%, ensuring minimal power loss during the voltage conversion process and extending battery life in portable applications.

In terms of safety and reliability, the LTC3252EDE#TRPBF includes over-temperature and short-circuit protection. The thermal protection prevents damage to the device under extreme operating conditions, while the short-circuit protection ensures stability and safety in the event of an output short.

The LTC3252EDE#TRPBF is available in a compact, thermally efficient 14-lead DFN package with a low profile of only 0.75mm. This small footprint allows for its use in space-constrained applications such as handheld devices, wearables, and IoT sensors.

Overall, the LTC3252EDE#TRPBF from Linear Technology is a highly reliable and efficient solution for designers looking to implement a dual-output voltage supply in their electronic projects, with the assurance of high performance and quality that comes with the Linear Technology brand.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6560 $62.2160
25+ $4.6408 $116.0200
39+ $4.4953 $175.3167
54+ $4.3509 $234.9486
69+ $4.2054 $290.1726
92+ $3.7711 $346.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess