EN
  • EN
  • DE

LTC3330IUH#PBF

Part No LTC3330IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK/LDO SYNC 50MA 32QFN / Power Supply Plus a DC to DC Converter 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, Energy Harvesting
Voltage - Input 1.8 V ~ 19 V
Number of Outputs 2
Voltage - Output Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783298-LTC3330IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3330
Introduction Date March 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3330IUH#PBF CAD Model

Description

Product Overview: LTC3330IUH#PBF

The LTC3330IUH#PBF is a high-performing, integrated energy harvesting solution from Linear Technology, designed to efficiently manage power from multiple sources in a compact and versatile package. This innovative product combines a nanopower energy harvesting power supply with a synchronous step-down converter, enabling it to deliver a reliable power supply for low power applications.

Key Features

  • Wide Input Voltage Range: The LTC3330IUH#PBF operates with an input voltage range from 1.8V to 20V, making it suitable for a variety of energy harvesting sources such as piezoelectric, solar, or magnetic transducers.
  • Integrated Energy Harvesting: With its integrated energy harvesting functionality, this product can simultaneously extract power from a primary battery and a secondary energy source, seamlessly transitioning between sources without interrupting the output.
  • High Efficiency: The synchronous step-down converter has high efficiency, which maximizes the energy utilization from the harvested source, leading to extended operating life and reduced overall power consumption.
  • Low Quiescent Current: It features an ultra-low quiescent current under 950nA, which ensures minimal power drain when in standby mode.
  • Multiple Output Configurations: The LTC3330IUH#PBF provides selectable output voltages of 1.8V, 2.5V, 3.3V, or 3.6V, catering to a broad range of low power applications.

Applications

This product is ideal for a range of applications that require efficient power management and energy harvesting capabilities. It is particularly useful in remote, autonomous, or backup power applications such as wireless sensors, environmental monitoring, energy metering, and IoT devices.

Quality and Reliability

Encased in a 32-lead QFN package, the LTC3330IUH#PBF is designed to meet the stringent quality and reliability standards expected from Linear Technology products. It is a robust and reliable choice for designers looking to incorporate energy harvesting into their systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.6099 $74.6099
2+ $72.2783 $144.5566
3+ $69.9468 $209.8404
4+ $67.6152 $270.4608
5+ $60.6206 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess