EN
  • EN
  • DE

LTC3374EUHF#PBF

Part No LTC3374EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 38QFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.8V to 5.5V 1A Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 8
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783304-LTC3374EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3374
Introduction Date May 09, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3374EUHF#PBF CAD Model

Description

LTC3374EUHF#PBF - A High-Efficiency, Multi-Channel Power Management Solution

The LTC3374EUHF#PBF is a versatile and highly integrated power management IC (PMIC) from Linear Technology, designed to cater to the demanding needs of modern electronic systems. This advanced component offers eight independently configurable buck regulators in a compact 38-lead QFN package, making it an ideal solution for space-constrained applications that require multiple power domains.

Key Features

  • Wide Input Voltage Range: The LTC3374EUHF#PBF operates efficiently with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Configurable Buck Regulators: With eight configurable buck regulators, this PMIC allows for a flexible power supply design. Each channel can deliver up to 1A of continuous output current, which can be combined in a 2A, 3A, or 4A configuration to meet higher current requirements.
  • High Efficiency: The device features a high-efficiency design that minimizes power loss and heat generation, extending battery life and improving system reliability.
  • Programmable Frequency: The switching frequency is programmable from 1MHz to 3MHz, enabling optimization between efficiency and external component size.
  • I²C Interface: An integrated I²C interface allows for digital programming and diagnostics, offering enhanced control and monitoring capabilities.

Applications

The LTC3374EUHF#PBF is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Automotive and industrial control systems
  • Communications and networking equipment
  • Medical devices
  • Distributed power systems

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC3374EUHF#PBF meets the highest standards of reliability and performance. The device features overvoltage, overcurrent, and overtemperature protection, safeguarding the system against a range of potential fault conditions. Its robust design and advanced manufacturing techniques make it a dependable choice for mission-critical applications where consistent operation is paramount.

With its comprehensive feature set and compact footprint, the LTC3374EUHF#PBF stands out as a powerful solution for sophisticated power management requirements, enabling designers to achieve a high level of efficiency and flexibility in their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3154 $66.9462
6+ $18.3101 $109.8606
9+ $17.7379 $159.6411
12+ $17.1657 $205.9884
16+ $16.5935 $265.4960
21+ $14.8769 $312.4149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess