EN
  • EN
  • DE

L4940D2T10-TR

Part No L4940D2T10-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 10V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name L4940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7763-2, 497-7763-1, 497-7763-6, L4940D2T10TR, L4940D2T10-TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922603-L4940D2T10-TR
Ultra Librarian 3D Model Ultra Librarian L4940D2T10-TR CAD Model

Description

STMicroelectronics L4940D2T10-TR Low Drop Voltage Regulator

The L4940D2T10-TR from STMicroelectronics is a robust low drop voltage regulator designed to deliver a fixed output with high accuracy. This component is part of the L4940 series, which is known for its low dropout voltage and low quiescent current, making it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 10V, suitable for a wide range of applications requiring a stable power supply.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.5V at maximum output current, the L4940D2T10-TR ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: This voltage regulator can deliver up to 1.5A of output current, making it capable of powering a variety of electronic circuits and components.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliable performance under varying conditions.
  • Short Circuit Protection: The L4940D2T10-TR also includes short circuit protection, which safeguards the regulator and the connected load from potential damage caused by short circuits.
  • Low Quiescent Current: The device exhibits low quiescent current, which minimizes the power consumption when in standby mode, extending battery life in portable applications.

Applications

The L4940D2T10-TR is versatile and can be used in various electronic circuits, including:

  • Automotive applications
  • Power management solutions
  • Consumer electronics
  • Industrial control systems
  • Battery-powered devices

Package and Availability

This voltage regulator is available in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes. The part number includes the suffix 'TR', indicating that the device is provided in tape and reel packaging, facilitating efficient handling and manufacturing.

In summary, the L4940D2T10-TR from STMicroelectronics is a reliable and efficient solution for applications requiring a stable 10V power supply with the added benefits of low dropout, high output current, and robust protection features.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess