EN
  • EN
  • DE

LTC3375EUK#TRPBF

Part No LTC3375EUK#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 8
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.425V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 1062495-LTC3375EUK#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3375EUK#TRPBF CAD Model

Description

Product Overview: LTC3375EUK#TRPBF

The LTC3375EUK#TRPBF is a highly versatile power management IC designed by Linear Technology, now part of Analog Devices, tailored for systems that require multiple low voltage power supplies. It is an ideal solution for portable and compact electronics where efficiency, reliability, and a small footprint are critical.

Key Features

  • Multiple Output Channels: This device features eight independently configurable buck regulators, which allow for fine-tuning of each output voltage to match the needs of specific components in a system.
  • High Efficiency: The buck regulators are designed for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Programmable Output Voltage: Each output can be programmed from 0.425V to 3.6V, enabling the device to power a wide variety of digital ICs.
  • Flexible Sequencing: The LTC3375EUK#TRPBF offers programmable power-on reset and watchdog timer functions, as well as power-up sequencing, which is critical for systems that require specific power-up and power-down procedures.
  • I2C Configurable: The device can be configured and monitored through an I2C-compatible serial interface, providing ease of use and real-time system adjustments.

Applications

The versatility of the LTC3375EUK#TRPBF makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Automotive and industrial systems
  • Medical devices
  • Communications equipment
  • Distributed power systems

Package and Quality

The LTC3375EUK#TRPBF is offered in a compact 48-pin 7mm x 7mm QFN package, which is designed to save board space and is suitable for space-constrained applications. The product is also RoHS compliant and adheres to the highest quality and environmental standards, ensuring reliability and performance consistency.

Conclusion

With its comprehensive set of features and the ability to power multiple ICs with different voltage requirements efficiently, the LTC3375EUK#TRPBF from Linear Technology stands out as an exceptional power management solution for designers seeking a compact, flexible, and high-performance IC.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3767 $61.5068
10+ $12.6169 $126.1690
15+ $12.2226 $183.3390
20+ $11.8284 $236.5680
26+ $11.4340 $297.2840
34+ $10.2512 $348.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,434 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess