EN
  • EN
  • DE

LTC3375IUK#PBF

Part No LTC3375IUK#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 8
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.425V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 144267-LTC3375IUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3375IUK#PBF CAD Model

Description

Product Overview: LTC3375IUK#PBF

The LTC3375IUK#PBF is a highly versatile and efficient multi-channel power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of complex portable devices. This product is engineered to provide a compact, high-performance solution for power supply regulation in a variety of applications, including wireless handhelds, industrial instruments, and medical devices.

Key Features

  • Eight Independent Channels: The LTC3375IUK#PBF features eight individually programmable buck regulators, allowing for precise control and customization of voltage levels for different components within an electronic system.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this PMIC is capable of operating from a variety of power sources, including single-cell Li-Ion batteries, making it highly adaptable to different power environments.
  • High Efficiency: Each channel is capable of delivering up to 1A of continuous output current with high efficiency, minimizing power loss and heat generation within the device.
  • Programmable Output Voltages: Output voltages are programmable via an external resistor or through the I2C serial interface, providing flexibility in power design.
  • I2C Configurable: The I2C interface allows for digital programming and telemetry of voltages, currents, and fault status, which simplifies system diagnostics and enables dynamic control.
  • Robust Protection Features: The product includes overvoltage, undervoltage, and overcurrent protection, ensuring the reliability and longevity of both the PMIC and the system it powers.
  • Thermal Performance: Housed in a 48-pin 7mm x 7mm QFN package, the LTC3375IUK#PBF is designed for excellent thermal performance and space-saving on the PCB.

Applications

The LTC3375IUK#PBF is ideally suited for multi-rail power systems that require multiple low voltage supplies with high efficiency and a compact footprint. Its programmability and comprehensive protection features make it an excellent choice for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Embedded systems
  • Industrial control systems
  • Medical equipment

With its advanced features and robust design, the LTC3375IUK#PBF from Linear Technology stands out as a highly reliable and efficient solution for modern electronic power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess