Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Output Current 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 303281-LTC3400BES6
Ultra Librarian 3D Model Ultra Librarian LTC3400BES6#TRMPBF CAD Model

Description

The LTC3400BES6#TRMPBF is a high-efficiency, synchronous step-down DC/DC converter from Linear Technology, designed to meet the stringent power requirements of modern portable devices. This compact and versatile component is perfect for applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, the LTC3400BES6#TRMPBF ensures minimal power loss and extended battery life for portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing a versatile solution for powering a wide range of devices.
  • No Schottky Diode Required: The synchronous operation eliminates the need for an external Schottky diode, reducing both system cost and complexity.
  • High Switching Frequency: With a 1.2MHz fixed frequency operation, the converter allows for the use of tiny, low-cost capacitors and inductors, further saving space and cost.
  • Low Quiescent Current: Its low quiescent current of only 20uA (typical) during operation makes it an excellent choice for battery-powered systems.
  • Thermal Shutdown: Built-in thermal shutdown provides additional protection for the device under extreme operating conditions.

Applications

The LTC3400BES6#TRMPBF is ideal for a multitude of portable applications, including:

  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • MP3 Players
  • GPS Receivers

Package and Availability

This converter comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The part number LTC3400BES6#TRMPBF denotes the tape and reel packaging option, facilitating automated manufacturing processes.

Conclusion

With its high efficiency, compact design, and versatile performance characteristics, the LTC3400BES6#TRMPBF from Linear Technology stands out as an excellent power management solution for a wide array of portable electronics. Its ease of integration and robust feature set make it a go-to choice for engineers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Diodes Incorporated
IC REG BUCK ADJUSTABLE 2.5A 6DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-WDFN Exposed Pad
Need more? Email Us
ECAD model for AP3432DNTR-G1
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Texas Instruments
LM2677 SIMPLE SWITCHER® High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJ 5A TO263-7
Lowest to $5.5474
ECAD model for LM2677SX-ADJ
Analog Devices Inc.
IC REG BCK BST ADJ 5A 28TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ECAD model for LTC3119IFE
Vicor Corporation
DC DC CONVERTER 3.3V 50W / Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 15A 123-BLGA Module
Need more? Email Us
ECAD model for PI3301-01-LGIZ
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
STMicroelectronics
IC REG BUCK ADJ 4A SYNC 8VFQFPN / Conv DC-DC 4V to 18V Synchronous Step Down Single-Out 0.8V to 18V 4A 8-Pin VFQFPN EP T/R
Lowest to $1.8059
ECAD model for ST1S41PUR
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Diodes Incorporated
IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP1536SDPG-13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7186 $51.4674
22+ $4.6922 $103.2284
33+ $4.5455 $150.0015
46+ $4.3989 $202.3494
59+ $4.2523 $250.8857
79+ $3.8124 $301.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,122 pieces
MOQ: 9 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention