EN
  • EN
  • DE

LTC3400BES6

Part No LTC3400BES6
Manufacturer Linear Technology
Description 600mA, 1.2MHz Micropower Synchronous Boost Converter in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208701-LTC3400BES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3400BES6 CAD Model

Description

Linear Technology LTC3400BES6 - High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3400BES6 is a high-performance, synchronous step-down DC/DC converter from Linear Technology, designed to meet the needs of modern, compact electronics that require efficient power conversion. This tiny, yet powerful, converter is part of Linear Technology's family of micropower monolithic buck regulators and is ideal for applications where space and power efficiency are critical.

Encased in a slim TSOT-23 package, the LTC3400BES6 boasts an impressive range of features that make it a versatile choice for designers. With a high switching frequency of up to 2.25MHz, it allows for the use of small, low-cost capacitors and inductors, minimizing the overall footprint of the power supply design. This high frequency also enables fast transient response, ensuring stable operation even under dynamic load conditions.

The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for single Li-Ion, multicell alkaline, or NiMH applications. The LTC3400BES6 can deliver up to 600mA of continuous output current at voltages as low as 0.8V, which is essential for powering the latest low-voltage digital circuits.

One of the key advantages of the LTC3400BES6 is its synchronous operation. By integrating both the main switch and the synchronous switch, it eliminates the need for an external Schottky diode and improves efficiency, which can reach up to 96%. This feature is particularly important for battery-powered devices, where extending battery life is often a primary concern.

Additional features include internal soft-start to limit inrush current during startup, a <0.1µA shutdown mode that reduces power consumption when not in use, and thermal shutdown for protection. The device also offers current mode operation for excellent line and load transient response.

In summary, the LTC3400BES6 from Linear Technology is a compact, efficient, and reliable solution for portable electronics that require a high-quality power supply. Its combination of high-efficiency, small size, and robust feature set makes it a top choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,122 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess