EN
  • EN
  • DE

LTC3403EDD-T2

Part No LTC3403EDD-T2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303292-LTC3403EDD-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3403EDD-T2 CAD Model

Description

Linear Technology's LTC3403EDD-T2: A Compact, Efficient Step-Down Converter

The LTC3403EDD-T2 is a high-efficiency, monolithic synchronous step-down regulator from Linear Technology that offers a compact and power-efficient solution for a wide range of applications. Designed to operate from a 2.5V to 5.5V input voltage range, this versatile component can deliver up to 600mA of continuous output current to voltages as low as 0.8V. The LTC3403EDD-T2 is housed in a small 10-pin (3mm x 3mm) DFN package, making it an ideal choice for space-constrained applications.

Featuring a switching frequency of up to 2.25MHz, the LTC3403EDD-T2 allows the use of tiny, low-cost capacitors and inductors less than 1mm in height. This high frequency combined with a current mode architecture provides fast transient response and excellent loop stability. Moreover, the LTC3403EDD-T2 includes internal switches with low RDS(ON) to enhance efficiency, which is particularly beneficial for portable devices where extending battery life is crucial.

The LTC3403EDD-T2 also incorporates a 'Burst Mode' operation that significantly improves efficiency at light loads, thus further prolonging battery life. For noise-sensitive applications, the regulator can be set to operate in constant frequency PWM mode via a MODE pin. Additionally, the device offers a range of protective features, including over-temperature protection, current limiting, and thermal shutdown, ensuring reliable operation under various conditions.

Other notable features of the LTC3403EDD-T2 include its ability to maintain high efficiency over a wide output current range, a power good output voltage monitor, and the capacity for synchronization to an external clock. With its robust feature set and high level of integration, the LTC3403EDD-T2 is an excellent choice for designers looking for a power management solution in portable instruments, medical devices, and other space and power-sensitive electronics.

In summary, Linear Technology's LTC3403EDD-T2 step-down converter combines small package size, high efficiency, and advanced features to meet the demands of modern portable electronics, ensuring optimal performance while minimizing the overall footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess