EN
  • EN
  • DE

TLC27M2CD

Part No TLC27M2CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLC27M2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLC27M2CD-NDR, 296-1835, -TLC27M2CDG4, 296-1321-5, -296-1321-5, TLC27M2CDG4-ND, -296-1321-5-ND, -TLC27M2CDG4-NDR, TLC27M2CDG4
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936686-TLC27M2CD
Ultra Librarian 3D Model Ultra Librarian TLC27M2CD CAD Model

Description

Overview of TLC27M2CD Precision Operational Amplifier

The TLC27M2CD is a high-quality precision operational amplifier developed by Texas Instruments, designed to meet the demands of a wide range of electronic applications. This op-amp is renowned for its low power consumption and high input impedance, making it an excellent choice for battery-powered and long-duration devices.

Key Features

  • Low Power Consumption: The TLC27M2CD is optimized for low-power operations, ensuring minimal drain on power sources and enhancing the longevity of battery-powered applications.
  • High Input Impedance: This operational amplifier boasts a high input impedance, which reduces loading on the input signal and preserves signal integrity.
  • Wide Range of Supply Voltages: It can operate across a wide range of supply voltages from 4 V to 16 V, offering flexibility in various circuit designs.
  • Single or Dual Supply Operation: The device is capable of operating with either a single or dual power supply, adding to its versatility in different electronic circuit configurations.
  • Low Input Bias Current: The TLC27M2CD features a low input bias current, which is crucial for high-impedance sensor applications and precision measurements.
  • Output Swing Includes Ground: The output can swing to the ground level, which is ideal for single-supply operations and ensures maximum dynamic range.

Applications

The TLC27M2CD is suitable for a multitude of applications, including:

  • Analog signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and control systems
  • Battery-powered devices
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC27M2CD is no exception. It is built to the highest standards, ensuring reliable performance in critical applications. Whether used in industrial, automotive, or consumer electronics, the TLC27M2CD provides the accuracy and efficiency needed for sophisticated electronic systems.

Overall, the TLC27M2CD from Texas Instruments stands as a testament to precision engineering, offering designers a robust, low-power solution for their operational amplifier needs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4173 $50.0760
295+ $0.3424 $101.0080
455+ $0.3317 $150.9235
625+ $0.3210 $200.6250
810+ $0.3103 $251.3430
1,080+ $0.2782 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess