EN
  • EN
  • DE

LTC3404IMS8#TRPBF

Part No LTC3404IMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP / Conv DC-DC 2.65V to 6V Synchronous Step Down Single-Out 0.8V to 6V 0.6A Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.65V
Voltage Input MAX 6V
Output Voltage 0.8V
Output Voltage MAX 6V
Output Current 600mA
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 783314-LTC3404IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3404
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3404IMS8#TRPBF CAD Model

Description

The LTC3404IMS8#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology. This compact integrated circuit (IC) is designed to deliver up to 600mA of continuous output current at voltages as low as 0.8V. It is an ideal choice for portable battery-powered devices where efficiency and compactness are critical.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3404IMS8#TRPBF ensures minimal power loss during the voltage conversion process, making it ideal for battery-powered applications where maximizing battery life is essential.
  • Wide Input Voltage Range: This regulator operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different system requirements.
  • High Switching Frequency: Its high switching frequency of up to 2.25MHz allows the use of small inductors and capacitors, resulting in a compact power supply solution.
  • Low Dropout Operation: The low dropout operation is ensured by the 100% duty cycle capability, which is particularly useful when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.

Applications

The LTC3404IMS8#TRPBF is versatile and can be used in a wide range of applications, including:

  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Digital Cameras

Package and Availability

The LTC3404IMS8#TRPBF comes in an MSOP-8 package, which is a space-saving option for modern electronic devices. The part is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

With its high efficiency, compact size, and flexible operating parameters, the LTC3404IMS8#TRPBF from Linear Technology stands out as a robust power management solution for today's cutting-edge portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess