EN
  • EN
  • DE

LTC3406BES5-1.8

Part No LTC3406BES5-1.8
Manufacturer Linear Technology
Description 1.5MHz, 600mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208715-LTC3406BES5-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5-1.8 CAD Model

Description

The LTC3406BES5-1.8 is a high-efficiency, monolithic synchronous buck regulator from Linear Technology designed to deliver a fixed output voltage of 1.8V. This compact and versatile power management solution is ideal for portable battery-powered devices where space is at a premium and efficient power conversion is essential.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, the LTC3406BES5-1.8 ensures minimal heat generation and maximizes battery life in portable applications.
  • Fixed Output Voltage: Provides a stable 1.8V output, ideal for powering low-voltage digital circuits.
  • Up to 600mA Output Current: Sufficient to drive a wide range of components, from microcontrollers to small motors.
  • No Schottky Diode Required: The internal synchronous rectifier improves efficiency and reduces external component count.
  • High Switching Frequency: With a 2.25MHz switching frequency, the regulator allows the use of small, low-cost capacitors and inductors.
  • Low Dropout Operation: The LTC3406BES5-1.8 maintains regulation during dips in input voltage, ensuring consistent performance.

Applications

  • Cellular Telephones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless and DSL Modems

Product Specifications

Parameter Value
Output Voltage 1.8V
Output Current Up to 600mA
Switching Frequency 2.25MHz
Package TSOT-23

The LTC3406BES5-1.8 is a testament to Linear Technology's commitment to providing innovative power management solutions that meet the needs of advanced electronic devices. Its high efficiency, compact size, and ease of use make it an excellent choice for designers looking to enhance the performance and battery life of their portable applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess