EN
  • EN
  • DE

LTC3406BES5

Part No LTC3406BES5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5MHz, 600mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303304-LTC3406BES5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5 CAD Model

Description

Introducing the LTC3406BES5 from Linear Technology

The LTC3406BES5 is a high-performance, monolithic synchronous buck regulator from Linear Technology, designed to deliver efficient power management for modern electronic devices. This compact and reliable component is a perfect solution for portable applications where space is at a premium and power efficiency is crucial. The LTC3406BES5 offers a high level of integration, which simplifies the design process and accelerates time-to-market for product developers.

Key Features of the LTC3406BES5

  • High Efficiency: Capable of up to 96% power efficiency, the LTC3406BES5 ensures minimal power loss during operation, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing design flexibility to meet the needs of various applications.
  • High Frequency Operation: With a switching frequency of up to 3MHz, the LTC3406BES5 allows the use of small surface mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Low Dropout Operation: The regulator's low dropout performance ensures continuous operation even when the input voltage is close to the output voltage, enhancing the battery life of portable devices.
  • Internal Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency by eliminating the need for an external Schottky diode.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable performance under varying operating conditions.
  • No Schottky Diode Required: The LTC3406BES5's internal switches eliminate the need for an external Schottky diode, simplifying the design and saving space.

Applications

The LTC3406BES5 is suited for a wide range of applications, particularly where efficiency and compact size are priorities. It is commonly used in:

  • Handheld Devices
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras
  • Wireless and DSL Modems
  • PDAs and Smartphones

With its robust feature set and high efficiency, the LTC3406BES5 from Linear Technology stands out as an excellent power management solution for designers looking to optimize their products for performance and battery life. Its compact SOT-23 footprint makes it an unobtrusive yet powerful component in any portable electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess