EN
  • EN
  • DE

LTC3407AEMSE-2

Part No LTC3407AEMSE-2
Manufacturer Linear Technology
Description Dual Synchronous 800mA,2.25MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208718-LTC3407AEMSE-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407AEMSE-2 CAD Model

Description

The LTC3407AEMSE-2 is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This compact and versatile regulator is perfect for systems that require low voltage, high current outputs, and optimal power efficiency.

Key Features:

  • High Efficiency: The LTC3407AEMSE-2 provides up to 95% efficiency, which minimizes heat generation and improves system performance.
  • Dual Outputs: It features two independent output channels that can deliver up to 600mA of continuous output current each, making it suitable for powering multiple loads simultaneously.
  • Wide Input Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: Output voltages can be set from 0.6V to VIN with an external resistor divider, providing flexibility to match the needs of specific applications.
  • Low Dropout Operation: The regulator maintains high efficiency even in low dropout scenarios, ensuring stable operation as the input voltage approaches the output voltage.
  • Fast Transient Response: Its high switching frequency and current mode operation enable a fast transient response to load changes.
  • Stable with Ceramic Capacitors: The LTC3407AEMSE-2 can operate with small, low-cost ceramic output capacitors, reducing the overall solution footprint and cost.
  • Thermal Protection: It includes thermal shutdown to protect the device in high-temperature conditions.

Applications:

The LTC3407AEMSE-2 is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Wireless Modems and Networking

Package and Availability:

This regulator is available in a compact 10-lead MSOP package with a thermally enhanced exposed pad for improved thermal performance. The LTC3407AEMSE-2 is part of Linear Technology's commitment to providing high-quality power management solutions for complex electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8958 $59.5832
9+ $12.2222 $109.9998
13+ $11.8403 $153.9239
18+ $11.4583 $206.2494
23+ $11.0764 $254.7572
31+ $9.9305 $307.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,599 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess