EN
  • EN
  • DE

PBSS4032NT

Part No PBSS4032NT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 30 V, 2.6 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235509-PBSS4032NT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4032NT CAD Model

Description

The PBSS4032NT is a cutting-edge NPN transistor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance transistor is part of NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) Bipolar Junction Transistors (BJTs), specifically engineered to deliver efficiency and power in a compact form factor.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4032NT boasts a low V<sub>CESAT, reducing power loss and improving overall energy efficiency in applications.
  • High Current Capability: With a maximum continuous collector current (I<sub>C) of 3 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A V<sub>(BR)CEO of 32 V provides a good safety margin for voltage spikes and transients, ensuring reliability and longevity of the device.
  • Fast Switching Speed: The fast switching capabilities of the PBSS4032NT make it ideal for high-speed circuit designs, contributing to better performance in switching applications.
  • Low Power Dissipation: With a total power dissipation of 1.25 W, this device is optimized for low-power operations, making it a suitable choice for portable and energy-sensitive designs.

Applications

The PBSS4032NT is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Switching regulators
  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • Amplification stages

Package and Environmental Compliance

The transistor is available in a leadless ultra thin DFN2020-6 (SOT1118) package, which not only saves space on the PCB but also allows for better thermal performance. Additionally, the PBSS4032NT is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products.

Overall, the NXP PBSS4032NT is a robust, efficient, and versatile NPN transistor that can meet the demands of modern electronic designs, delivering both performance and reliability.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4634 $175.6080
165+ $1.4160 $233.6400
215+ $1.3687 $294.2705
285+ $1.2266 $349.5810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess