EN
  • EN
  • DE

LTC3407EMSE

Part No LTC3407EMSE
Manufacturer Linear Technology
Description Dual Synchronous, 600mA, 1.5MHz Step-Down DC/DC Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208722-LTC3407EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407EMSE CAD Model

Description

Introducing the LTC3407EMSE Dual DC/DC Converter

The LTC3407EMSE is a high-performance, dual-channel synchronous step-down DC/DC converter from Linear Technology, designed to deliver efficient power management in a compact package. This advanced converter is an ideal solution for portable devices where energy efficiency and space constraints are critical considerations.

Key Features of the LTC3407EMSE

  • High Efficiency: The LTC3407EMSE boasts up to 95% efficiency, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Dual Independent Outputs: With two independent DC/DC converters in one package, the LTC3407EMSE provides versatile power management options, allowing designers to power multiple subsystems with different voltage requirements simultaneously.
  • Adjustable Output Voltages: The output voltages can be adjusted from 0.8V to VIN, making the LTC3407EMSE flexible enough to meet a wide range of power supply requirements.
  • Switching Frequency: The device operates at a 2.25MHz constant frequency, which allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, further simplifying design and reducing external component count.
  • Low Dropout Operation: The LTC3407EMSE's 100% duty cycle low dropout operation ensures output voltage regulation even when the input voltage is very close to the output voltage, enhancing performance under all conditions.

Applications

The LTC3407EMSE is perfectly suited for a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Wireless Routers and Networking Devices
  • Point-of-Sale Devices

Package and Reliability

The LTC3407EMSE comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a trustworthy choice for critical and demanding applications.

With its combination of high efficiency, dual outputs, and compact size, the LTC3407EMSE from Linear Technology stands out as a versatile power management solution for designers looking to optimize their portable and battery-powered devices.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,568 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess