EN
  • EN
  • DE

LTC3407IMSE-2#PBF

Part No LTC3407IMSE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.8A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062538-LTC3407IMSE-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407IMSE-2#PBF CAD Model

Description

Product Overview: LTC3407IMSE-2#PBF

The LTC3407IMSE-2#PBF is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for various applications. This compact and versatile component is ideal for portable devices where power efficiency and battery life are critical.

Key Features:

  • High Efficiency: The LTC3407IMSE-2#PBF boasts up to 95% efficiency, which is essential for prolonging battery life in portable applications.
  • Output Voltage Range: It offers a wide output voltage range, which can be adjusted from 0.8V to VIN, making it suitable for powering a variety of low-voltage digital circuits.
  • Dual Channel: With two independent DC/DC converters, it can supply two separate voltages simultaneously, providing flexibility in power design.
  • Synchronous Operation: The synchronous rectification feature enhances efficiency by reducing power loss during the switching process.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further conserving battery life.
  • Thermal Performance: Housed in an MSOP-10 package, the LTC3407IMSE-2#PBF is designed for optimal thermal performance and space-saving on the PCB.

Applications:

  • Portable and Battery-Powered Devices
  • Handheld Medical Equipment
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players

Technical Specifications:

Parameter Value
Input Voltage Range 2.5V to 5.5V
Output Current (Per Channel) Up to 600mA
Switching Frequency Up to 2.25MHz
Operating Temperature Range -40°C to 85°C
Package Type MSOP-10

In conclusion, the LTC3407IMSE-2#PBF from Linear Technology is a highly efficient, dual-output, synchronous step-down regulator, ideal for space-constrained, battery-powered applications where power efficiency is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess