EN
  • EN
  • DE

LTC3409EDD#TRPBF

Part No LTC3409EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.613V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz to 2.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 120548-LTC3409EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3409EDD#TRPBF CAD Model

Description

LTC3409EDD#TRPBF - High Efficiency, 600mA, 2.25MHz Synchronous Buck Regulator

The LTC3409EDD#TRPBF is a high-performance, synchronous step-down DC/DC converter from Linear Technology, designed to deliver continuous output currents up to 600mA. This compact and efficient power solution is ideal for portable devices where space is at a premium and power efficiency is crucial.

Operating at a fixed frequency of 2.25MHz, the LTC3409EDD#TRPBF allows for the use of small surface-mount inductors and capacitors, resulting in a low-profile and compact circuit footprint. This high switching frequency, combined with a current mode architecture, ensures fast transient response and excellent loop stability.

The device features a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications as well as for standard 3.3V or 5V power rails. The output voltage is adjustable from 0.6V to VIN, providing the flexibility needed to power the latest low-voltage digital ICs.

With its internal synchronous rectification, the LTC3409EDD#TRPBF achieves high efficiency, which is crucial for maximizing battery life in portable applications. The no-load quiescent current is a mere 20µA, further conserving battery life when the load is light or in standby mode.

Additional features include a 0.6V reference with a 1% accuracy over the full temperature range, which ensures precise output voltage regulation. For protection, the LTC3409EDD#TRPBF includes over-temperature protection and current limiting to safeguard the device and the load under extreme conditions.

The LTC3409EDD#TRPBF is offered in a compact (3mm x 3mm) DFN-10 package, which is RoHS compliant and designed to meet the requirements of space-constrained applications. This makes it an excellent choice for modern electronics where efficiency, size, and reliability are top priorities.

Whether you are designing handheld devices, portable media players, or any other battery-powered gadget, the LTC3409EDD#TRPBF is an excellent choice for your power management needs, combining high efficiency, flexible operation, and a small footprint to help you create the next generation of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9404 $63.7616
8+ $13.0793 $104.6344
12+ $12.6706 $152.0472
17+ $12.2619 $208.4523
22+ $11.8532 $260.7704
29+ $10.6270 $308.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,201 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess