The LTC3411AEDD#TRPBF is a high-performance, synchronous step-down DC/DC converter manufactured by Linear Technology. This device is designed to provide efficient power management for a wide range of applications, including portable devices, networking equipment, and industrial systems. It operates over a wide input voltage range from 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as standard 3.3V or 5V power rails.
The LTC3411AEDD#TRPBF offers a high switching frequency of up to 4MHz, which allows the use of small, low-cost capacitors and inductors, resulting in compact power supply solutions. Its high efficiency is achieved through the use of low RDS(ON) internal switches and synchronous rectification. This efficiency, coupled with a low quiescent current, helps to maximize battery life in portable applications.
Featuring a user-programmable current limit, the LTC3411AEDD#TRPBF provides flexibility to tailor the power supply to the specific needs of the application. Additionally, the device includes a Burst Mode operation that further reduces quiescent current during light load conditions, thereby improving efficiency.
The LTC3411AEDD#TRPBF comes in a compact 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. It also offers a range of protection features such as overtemperature protection, overcurrent protection, and a power good signal to ensure reliable operation under various conditions.
Key features of the LTC3411AEDD#TRPBF include:
- High efficiency: Up to 95%
- Wide input voltage range: 2.25V to 5.5V
- Adjustable output voltage down to 0.8V
- High switching frequency: Up to 4MHz
- Low quiescent current: 20uA in Burst Mode operation
- Stable with ceramic capacitors
- Current mode operation for excellent line and load transient response
- Overtemperature and overcurrent protection
- Compact 10-lead DFN package
With its impressive set of features and performance capabilities, the LTC3411AEDD#TRPBF is an excellent choice for designers looking to create a highly efficient, reliable, and compact power management solution.