LTC3411EMS(LTQT) - High Efficiency, 2.25MHz Synchronous Step-Down Regulator
The LTC3411EMS(LTQT) from Linear Technology is a high-performance, synchronous step-down DC/DC regulator that combines advanced design and high-quality manufacturing to deliver exceptional power conversion efficiency. This compact and versatile regulator is designed for portable and space-constrained applications where efficient power management is crucial.
Key Features:
- High Efficiency: Capable of up to 95% efficiency, this regulator ensures minimal power loss during conversion, making it ideal for battery-powered systems.
- Wide Input Voltage Range: The LTC3411EMS(LTQT) operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources and battery chemistries.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility in matching the voltage requirements of different loads.
- High Switching Frequency: Its 2.25MHz switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
- Low Dropout Operation: The LTC3411EMS(LTQT) maintains high efficiency even in low dropout scenarios, which is essential for maximizing battery life.
- Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the regulator operates within safe temperature ranges.
- No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, simplifying the design and saving board space.
Applications:
The LTC3411EMS(LTQT) is suitable for a wide range of applications, including but not limited to:
- Portable Instruments
- Battery-Powered Equipment
- Handheld Devices
- Wireless Modems and Networking
- Medical Devices
The LTC3411EMS(LTQT) comes in a compact 10-lead MSOP package, offering high power density for space-constrained applications. With its robust feature set and high efficiency, this regulator is an excellent choice for designers looking to optimize power consumption and extend battery life in their products.