EN
  • EN
  • DE

LTC3412AIFE

Part No LTC3412AIFE
Manufacturer Linear Technology
Description 3A, 4MHz, Monolithic Synchronous Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208737-LTC3412AIFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3412AIFE CAD Model

Description

Linear Technology's LTC3412AIFE: High Performance, Step-Down Switching Regulator

The LTC3412AIFE is a versatile and efficient monolithic synchronous buck regulator from Linear Technology, a leader in analog integrated circuits. Designed to deliver high performance for a wide range of applications, this step-down switching regulator is capable of providing continuous output currents up to 3A with a wide input voltage range from 2.25V to 5.5V, making it an ideal solution for portable devices powered by single-cell Li-Ion or multi-cell alkaline/NiMH batteries.

One of the key features of the LTC3412AIFE is its high efficiency, which can be as high as 95%. This is achieved through the use of internal top and bottom N-channel MOSFET switches, which have low on-resistance to minimize power loss. The device operates at a fixed frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, thus reducing noise and saving board space.

The LTC3412AIFE offers a selectable Burst Mode® operation, which further improves efficiency at light loads by reducing quiescent current. Additionally, for noise-sensitive applications, the regulator can be synchronized to an external clock to eliminate beat frequencies and reduce RF interference.

With its internal compensation and soft-start capability, the LTC3412AIFE simplifies system design and minimizes external component count. The device also includes a power good output, overvoltage protection, and is thermally protected, making it a robust choice for a variety of demanding applications.

Other notable features of the LTC3412AIFE include its ability to maintain high efficiency over a wide range of output currents, its stable operation with ceramic output capacitors, and its current mode operation for excellent line and load transient response. All of these features are packed into a compact 16-lead TSSOP package with exposed pad for improved thermal performance.

Whether you're designing power supplies for handheld devices, portable media players, or other space-constrained applications, the LTC3412AIFE from Linear Technology offers a high-efficiency, compact solution that can meet the needs of your project.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess