EN
  • EN
  • DE

LTC3413IFE

Part No LTC3413IFE
Manufacturer Linear Technology
Description Monolithic Synchronous Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208742-LTC3413IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3413IFE CAD Model

Description

Introducing the LTC3413IFE from Linear Technology

The LTC3413IFE is a high-performance, synchronous buck regulator that is specifically designed to meet the power management needs of modern electronics. This efficient integrated circuit (IC) is an ideal solution for portable devices where energy efficiency and compact size are of paramount importance. Manufactured by Linear Technology, a company renowned for its high-quality power management solutions, the LTC3413IFE stands out as a reliable and robust option for designers and engineers.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3413IFE achieves up to 95% efficiency, which helps to minimize heat generation and extends battery life in portable applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it versatile for various applications, from single-cell Li-Ion batteries to multi-cell battery configurations and fixed 3.3V or 5V power supplies.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.8V to VIN, allowing for a wide range of output voltage settings to accommodate different system requirements.
  • High Switching Frequency: A switching frequency of up to 4MHz allows the use of small, low-profile inductors and capacitors, which reduces the overall solution footprint on the PCB.
  • Robust Thermal Performance: The LTC3413IFE comes in a thermally enhanced 16-lead TSSOP package, which ensures efficient heat dissipation and reliable operation even in thermally challenging environments.

Applications

The LTC3413IFE is well-suited for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Devices
  • Portable Media Players

With its high efficiency, compact size, and flexible design options, the LTC3413IFE is a top choice for engineers looking to optimize power management in their next project. Its ease of use, coupled with Linear Technology's reputation for quality, makes the LTC3413IFE a standout component in the world of power management ICs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess