EN
  • EN
  • DE

LTC3414IFE#TRPBF

Part No LTC3414IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 142039-LTC3414IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3414IFE#TRPBF CAD Model

Description

Linear Technology's LTC3414IFE#TRPBF - A High-Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3414IFE#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a leader in analog integrated circuits. This step-down DC/DC converter is designed to deliver high efficiency and excellent thermal performance, making it suitable for a wide range of applications including automotive, industrial, and portable devices that require efficient power conversion.

Key Features:

  • Wide Input Voltage Range: The LTC3414IFE#TRPBF operates from an input voltage range of 3.3V to 25V, accommodating a variety of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • High Output Current: It can deliver up to 4A of continuous output current, making it capable of powering demanding loads.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 20V, providing the flexibility needed to meet the requirements of various applications.
  • High Efficiency: With its synchronous operation, the LTC3414IFE#TRPBF achieves up to 95% efficiency, reducing power loss and improving battery life in portable applications.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 550kHz, which allows for a good balance between efficiency and component size.
  • Thermal Performance: The LTC3414IFE#TRPBF is available in a thermally enhanced TSSOP-16 package, ensuring reliable operation even at high power levels.

Protection Features:

  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from excessive currents.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the LTC3414IFE#TRPBF from overheating, enhancing system reliability.

Applications:

The LTC3414IFE#TRPBF is versatile and can be used in a variety of applications, including:

  • Distributed Power Systems
  • Automotive Power Supplies
  • Portable Instruments
  • Industrial Supplies
  • Medical Equipment

With its robust feature set and impressive efficiency, the LTC3414IFE#TRPBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5906 $62.3624
8+ $12.7923 $102.3384
13+ $12.3925 $161.1025
17+ $11.9928 $203.8776
22+ $11.5930 $255.0460
29+ $10.3937 $301.4173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess