EN
  • EN
  • DE

LTC3416EFE

Part No LTC3416EFE
Manufacturer Linear Technology
Description 4A, 4MHz, Monolithic Synchronous Step-Down Regulator with Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208744-LTC3416EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3416EFE CAD Model

Description

The LTC3416EFE is a high-performance, dual output synchronous buck regulator manufactured by Linear Technology, now part of Analog Devices. This compact, efficient power management integrated circuit is designed to deliver up to 2.5A of continuous current per channel at output voltages as low as 0.8V. The LTC3416EFE operates from a 2.25V to 5.5V input voltage range, making it ideal for single cell Li-Ion, multi-cell alkaline or NiMH applications, as well as 3.3V or 5V intermediate bus systems.

One of the standout features of the LTC3416EFE is its high switching frequency of up to 4MHz, which allows the use of small surface mount inductors and capacitors, saving space and cost on the PCB. This high frequency combined with current mode operation provides excellent transient response and enables loop stability over a wide range of input and output voltages.

The device incorporates internal switches with RDS(ON) of only 0.12 Ohms, which contribute to its high efficiency that can reach up to 95%. The LTC3416EFE also features Burst Mode operation, which enhances efficiency at light loads, and a low dropout operation, ensuring output voltage regulation during input voltage dips.

For protection, the LTC3416EFE includes over-temperature protection, over-current protection, and a power good status output. Its thermally enhanced 24-lead TSSOP package ensures efficient heat dissipation for reliable performance even under high power operation or elevated ambient temperatures.

The LTC3416EFE is suitable for a variety of applications, including portable computers, handheld instruments, medical devices, and distributed power systems. Its dual-channel configuration allows for independent voltage rails, supporting both digital and analog circuits within the same device.

With its robust feature set and high efficiency, the LTC3416EFE is an excellent choice for designers looking for a versatile, high-performance power solution that minimizes board space and maximizes battery life.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5629 $52.6887
7+ $14.4106 $100.8742
11+ $13.9602 $153.5622
15+ $13.5099 $202.6485
20+ $13.0596 $261.1920
26+ $11.7086 $304.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess