EN
  • EN
  • DE
  • IT

LTC3417AIDHC-1#PBF

Part No LTC3417AIDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/1.5A DL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 142774-LTC3417AIDHC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AIDHC-1#PBF CAD Model

Description

LTC3417AIDHC-1#PBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417AIDHC-1#PBF is a high-performance, dual-channel synchronous step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This versatile power management integrated circuit (IC) is engineered to provide efficient power conversion for a variety of applications, including portable devices, networking equipment, and industrial systems.

Key Features:

  • Output Voltage Range: Each channel is capable of delivering an adjustable output voltage from 0.8V to 5V, which can be set via external resistors to meet the specific needs of the application.
  • High Efficiency: Thanks to its synchronous operation, the LTC3417AIDHC-1#PBF offers high efficiency, reducing power loss and improving battery life in portable applications.
  • Dual Independent Outputs: The two channels can supply up to 800mA of output current each, allowing the IC to power multiple loads simultaneously.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Switching Frequency: The device features a fixed switching frequency of 2.25MHz, which minimizes the size of external components and helps to avoid critical noise-sensitive frequency bands.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which extends battery life during brownout conditions.
  • Thermal Performance: Housed in a 16-lead DFN package, the LTC3417AIDHC-1#PBF offers excellent thermal performance, ensuring reliability even at high output currents and ambient temperatures.
  • Protection Features: The IC includes over-temperature protection and current limiting to safeguard the device and the load under adverse conditions.

Applications:

The LTC3417AIDHC-1#PBF is ideal for various applications where efficient power conversion and dual outputs are required. It is particularly well-suited for:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Receivers
  • Digital Cameras
  • Other Battery-Powered Devices

With its combination of features, the LTC3417AIDHC-1#PBF provides designers with a compact, efficient, and reliable solution for managing power in dual-output applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8381 $51.3524
10+ $10.5339 $105.3390
15+ $10.2047 $153.0705
21+ $9.8755 $207.3855
27+ $9.5463 $257.7501
36+ $8.5588 $308.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess