EN
  • EN
  • DE

LTC3417AIFE

Part No LTC3417AIFE
Manufacturer Linear Technology
Description Dual Synchronous 1.5A/1A 4MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208747-LTC3417AIFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3417AIFE CAD Model

Description

Linear Technology LTC3417AIFE Dual Synchronous Step-Down DC/DC Regulator

The LTC3417AIFE from Linear Technology is a high-performance, dual-channel, synchronous step-down DC/DC regulator designed to provide efficient power management for a variety of applications. This compact and versatile regulator is capable of delivering up to 800mA of continuous output current from each channel at output voltages as low as 0.8V, making it an ideal choice for portable and space-constrained devices.

One of the key features of the LTC3417AIFE is its wide input voltage range, which spans from 2.5V to 5.5V. This allows the device to operate from a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V power supplies. The wide input range, combined with its low dropout operation, ensures consistent performance even when the input supply voltage is close to the output voltage.

The LTC3417AIFE integrates two internal switches with low RDS(ON) to minimize losses and enhance efficiency. With its synchronous rectification design, the regulator achieves high efficiency across a wide range of load currents, which is critical for extending battery life in portable applications. Efficiency is further maximized with a selectable Burst Mode® operation, which reduces quiescent current during light-load conditions.

Designed with flexibility in mind, the LTC3417AIFE offers programmable switching frequencies from 1MHz to 4MHz, allowing designers to optimize the regulator for efficiency or component size. The higher switching frequency enables the use of smaller, low-cost capacitors and inductors, which is beneficial for space-constrained applications.

Additional features of the LTC3417AIFE include independent shutdown and soft-start functions for each channel, over-temperature protection, and over-current protection. These built-in safety features protect the device and the end application from adverse conditions.

The LTC3417AIFE is available in a compact, thermally efficient 24-lead TSSOP package with an exposed pad for improved thermal performance. Its robust design and comprehensive feature set make it an excellent choice for powering the latest portable and high-density systems.

Overall, the LTC3417AIFE is a reliable and efficient solution for dual-channel power supply requirements, offering the performance and flexibility needed to meet the demands of modern electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess