EN
  • EN
  • DE

CSD23203WT

Part No CSD23203WT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 3A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 6.3nC @ 4.5V
Max Input Capacitance 914pF @ 4V
Maximum Gate-Source Voltage -6V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 19.4 mOhm @ 1.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Dimension 6-UFBGA, DSBGA
Win Source Part Number 1030665-CSD23203WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD23203WT CAD Model

Description

The Texas Instruments CSD23203WT is a state-of-the-art NexFET™ power MOSFET designed to deliver high efficiency and performance for a variety of applications. This compact, yet powerful component is a crucial element in modern electronics where efficient power management is key. The CSD23203WT is particularly suitable for space-constrained environments, thanks to its small form factor.

Key Features

  • Ultra-Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of just 20 mΩ at VGS = 4.5V, which greatly reduces power losses and improves overall efficiency.
  • Advanced Power MOSFET Technology: Utilizing Texas Instruments' advanced power MOSFET technology, the CSD23203WT provides exceptional thermal performance and reliability.
  • Compact Package: Encased in a small 2mm x 2mm WSON package, this MOSFET is an ideal choice for portable and space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, making it compatible with a wide range of driving circuits.

Applications

The versatility of the CSD23203WT allows it to be employed in numerous applications. It is particularly effective in load-switching applications and power management solutions, including:

  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Power Supply Control
  • Portable Electronics

Environmental and Quality Certifications

Texas Instruments is committed to environmental stewardship and the CSD23203WT is no exception. The product is RoHS compliant and is manufactured under TI's stringent quality management standards, ensuring both sustainability and high quality for customers.

In summary, the CSD23203WT from Texas Instruments stands out as a high-performance, efficient, and reliable solution for power management in a wide range of electronic devices. Its advanced features and compact size make it an indispensable component for designers looking to optimize their power systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess