EN
  • EN
  • DE

LTC3422EDD#TRPBF

Part No LTC3422EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.25V
Maximum Output Voltage 5.25V
Output Current 1.5A (Switch)
Frequency - Switching 100kHz to 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 020581-LTC3422EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3422EDD#TRPBF CAD Model

Description

Product Overview: LTC3422EDD#TRPBF

The LTC3422EDD#TRPBF is a high-efficiency, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit (IC) is engineered to meet the needs of modern, compact electronic devices that require efficient and reliable power conversion. The LTC3422EDD#TRPBF is particularly well-suited for portable applications given its small form factor and low quiescent current.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC3422EDD#TRPBF ensures minimal power loss during the conversion process, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, it supports a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility for different voltage requirements.
  • High Output Current: The device can deliver up to 1A of continuous output current, suitable for driving high-current loads.
  • Low Quiescent Current: A low quiescent current of only 25µA (typical) helps maximize battery life in portable devices.
  • Fast Transient Response: The LTC3422EDD#TRPBF provides a fast transient response, maintaining stable output voltage during sudden load changes.
  • Synchronous Rectification: The integrated synchronous rectification improves efficiency by reducing diode losses.
  • Compact Package: Housed in a 10-lead (3mm x 3mm) DFN package, the LTC3422EDD#TRPBF is designed for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges.

Applications

The LTC3422EDD#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instruments
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones
  • GPS Receivers
  • Digital Cameras
  • MP3 Players

With its combination of high efficiency, wide input range, and compact size, the LTC3422EDD#TRPBF from Linear Technology is an excellent power management solution for designers looking to optimize performance in their portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5943 $57.5658
13+ $7.8723 $102.3399
20+ $7.6263 $152.5260
28+ $7.3803 $206.6484
36+ $7.1342 $256.8312
47+ $6.3962 $300.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess