EN
  • EN
  • DE

LTC3427EDC#TRPBF

Part No LTC3427EDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC 6DFN / Conv DC-DC 1.8V to 5V Synchronous Step Up Single-Out 1.8V to 5.25V 0.5A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5V
Output Voltage 1.8V
Output Voltage MAX 5.25V
Output Current 500mA (Switch)
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783356-LTC3427EDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3427
Introduction Date October 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3427EDC#TRPBF CAD Model

Description

Product Overview: LTC3427EDC#TRPBF

The LTC3427EDC#TRPBF is a high-efficiency, synchronous step-up DC/DC converter designed and manufactured by Linear Technology. This compact and powerful component is ideal for portable battery-powered devices where space is at a premium and efficient power conversion is a must. With its advanced features and robust design, the LTC3427EDC#TRPBF is a versatile solution for a wide range of applications.

Key Features

  • High Efficiency: The LTC3427EDC#TRPBF boasts a high efficiency rate, capable of converting power with minimal losses, making it suitable for battery-operated devices where energy conservation is critical.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of the specific application, providing flexibility and precision in power management.
  • Synchronous Operation: Its synchronous rectification feature enhances efficiency, especially at low output voltages, by reducing power loss through diodes.
  • Low Quiescent Current: The device has a low quiescent current, which extends battery life by reducing the power drain when the device is in standby mode.
  • Small Footprint: The LTC3427EDC#TRPBF comes in a compact DFN package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It operates with an input voltage range that accommodates a variety of power sources, adding to its versatility.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, providing protection for both the converter and the load.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, ensuring reliability and longevity.

Applications

The LTC3427EDC#TRPBF is suitable for a diverse set of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets and Wearable Technology
  • Handheld Instruments
  • Small LCD Displays
  • Backup Power Supplies

With its combination of high efficiency, adjustable output voltage, and compact size, the LTC3427EDC#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions in portable and space-limited devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7822 $58.6932
13+ $8.0264 $104.3432
20+ $7.7756 $155.5120
27+ $7.5248 $203.1696
35+ $7.2739 $254.5865
47+ $6.5215 $306.5105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess