EN
  • EN
  • DE

LTC3429BES6

Part No LTC3429BES6
Manufacturer Linear Technology
Description 600mA, 500kHz Micropower Synchronous Boost Converter with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208758-LTC3429BES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3429BES6 CAD Model

Description

LTC3429BES6 - High-Efficiency, Micropower Step-Up DC/DC Converter

The LTC3429BES6 is a versatile and compact step-up DC/DC converter from Linear Technology, designed to meet the needs of various applications requiring efficient voltage boosting capabilities. This particular model is part of the LTC3429 series, which is well known for its high efficiency, low quiescent current, and small form factor. The LTC3429BES6 is an ideal solution for battery-powered devices, as it can efficiently convert lower voltage levels to higher ones, thereby extending battery life and improving performance.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set from 2.5V to 5.5V with an external resistor divider, making it suitable for powering various electronic components that require different voltage levels.
  • High Efficiency: With efficiencies up to 94%, the LTC3429BES6 ensures minimal power loss during the voltage conversion process, which is critical for maximizing battery life in portable applications.
  • Low Quiescent Current: A quiescent current of just 7µA makes this converter an excellent choice for applications where power conservation in standby mode is crucial.
  • Burst Mode® Operation: The LTC3429BES6 features Linear Technology's proprietary Burst Mode operation, which further reduces power consumption during light loads, contributing to extended battery runtime.
  • Small Package: Housed in a compact SOT-23 package, the LTC3429BES6 is designed for space-constrained applications, allowing for efficient power conversion without occupying significant board space.
  • Integrated Schottky Diode: The inclusion of an onboard low V<sub>CE(SAT) Schottky diode simplifies the design and reduces external component count.

Applications:

The LTC3429BES6 is well-suited for a wide range of applications, including but not limited to:

  • Portable medical devices
  • Wireless sensors and transmitters
  • Handheld instruments
  • MP3 players
  • Personal digital assistants (PDAs)
  • GPS receivers

With its high efficiency, low power consumption, and small footprint, the LTC3429BES6 from Linear Technology is an excellent choice for designers looking to optimize power management in their battery-operated devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess