EN
  • EN
  • DE

LTC3440EMS#PBF

Part No LTC3440EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.6A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 300kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 020584-LTC3440EMS#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3440EMS#PBF CAD Model

Description

Product Overview: LTC3440EMS#PBF

The LTC3440EMS#PBF is a high-efficiency, fixed frequency, synchronous buck-boost DC/DC converter produced by Linear Technology. This versatile component is designed to regulate output voltages higher, equal, or lower than the input voltage, which makes it particularly suitable for applications that require a stable power supply despite varying input conditions.

Key Features

  • Wide Input Voltage Range: The LTC3440EMS#PBF operates over a broad input voltage range from 2.5V to 5.5V, catering to various power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • Versatile Output Voltage: It provides an adjustable output voltage range from 1.5V to 5.25V, which is beneficial for powering multiple devices with different voltage requirements.
  • High Efficiency: With its synchronous rectification and internal 0.5Ω switches, the converter achieves up to 96% efficiency, minimizing power loss and heat generation.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 1.2MHz, allowing the use of small external components, thereby reducing the overall solution size and cost.
  • Burst Mode® Operation: The LTC3440EMS#PBF includes Burst Mode operation, which significantly improves efficiency at light loads by reducing quiescent current.

Applications

Due to its flexible input and output voltage range and high efficiency, the LTC3440EMS#PBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Wireless Modems
  • Multifunction Power Supplies

Package and Reliability

The LTC3440EMS#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its high-quality manufacturing ensures reliable performance under various conditions, making it a trusted choice for critical applications where consistent power delivery is essential.

Overall, the LTC3440EMS#PBF from Linear Technology is a robust and efficient solution for managing power in devices that face fluctuating power sources or require a specific voltage level for optimal operation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7191 $53.5955
12+ $8.7951 $105.5412
18+ $8.5203 $153.3654
25+ $8.2454 $206.1350
32+ $7.9706 $255.0592
42+ $7.1461 $300.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess