EN
  • EN
  • DE

PIC16C765/JW

Part No PIC16C765/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 14KB EPROM/UV 40CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 24MHz
Connectivity SCI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type EPROM, UV
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.35V ~ 5.25V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-CDIP (0.600", 15.24mm) Window
Supplier Device Package 40-Cerdip
Base Product Number PIC16C765
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655224-PIC16C765/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C765/JW CAD Model

Description

Microchip Technology's PIC16C765/JW Microcontroller

The PIC16C765/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated USB (Universal Serial Bus) functionality, designed and manufactured by Microchip Technology. This versatile microcontroller is perfect for a wide array of applications, especially where USB connectivity and low power consumption are essential. The PIC16C765/JW is part of Microchip's renowned PIC16 family, known for their robust architecture and ease of use.

At the heart of the PIC16C765/JW is a powerful RISC CPU, providing the speed and flexibility needed for efficient data management and processing. With a wide operating voltage range, this microcontroller is designed to function in a variety of environments and applications, ranging from personal computing interfaces to complex embedded systems.

Key features of the PIC16C765/JW include:

  • Integrated USB Module: The device comes with a USB module compliant with the USB 1.1 standard, offering low-speed (1.5 Mb/s) and full-speed (12 Mb/s) communication capabilities. This makes it ideal for USB peripheral development, including input devices, smart cards, and other USB-based connectivity solutions.
  • Memory: It boasts a substantial program memory and RAM, ensuring ample space for complex programs and data storage. The EEPROM data memory adds the benefit of non-volatile storage, perfect for storing configuration settings or user data.
  • I/O Ports: Multiple input/output ports provide the flexibility to interface with a wide range of external devices, from simple LEDs to complex sensors and actuators.
  • Timer Modules: Built-in timer modules aid in managing time-critical tasks and events, enhancing the overall system reliability and performance.
  • Analog Features: The microcontroller includes analog peripherals such as an Analog-to-Digital Converter (ADC), which allows it to handle analog signals and process them with its digital core.
  • Power Management: Low power consumption modes help in designing energy-efficient applications, which is particularly important for portable and battery-operated devices.

Overall, the PIC16C765/JW from Microchip Technology stands out as a reliable and versatile microcontroller choice for developers looking to integrate USB functionality into their designs. Its robust feature set, coupled with Microchip's support and resources, makes it an excellent option for a broad range of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess