EN
  • EN
  • DE
  • IT

LTC3442EDE#TRPBF

Part No LTC3442EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.4V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 2.4V to 5.25V 1.2A 12-Pin DFN EP T/R / IC REG BUCK BOOST ADJ 1.2A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 5.25V
Output Current 1.2A
Frequency - Switching 300kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 303339-LTC3442EDE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3442
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3442EDE#TRPBF CAD Model

Description

LTC3442EDE#TRPBF - Efficient, Versatile DC/DC Converter

The LTC3442EDE#TRPBF is a high-performance, step-down DC/DC converter from Linear Technology, designed to meet the demands of a variety of portable and space-constrained applications. This efficient power management integrated circuit (PMIC) is ideal for battery-powered systems, as it provides an adjustable output voltage from a wide input voltage range, ensuring consistent operation even as the battery voltage fluctuates.

One of the standout features of the LTC3442EDE#TRPBF is its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectification topology, which reduces power loss by minimizing voltage drops across the internal switching transistors. The device operates over an input voltage range of 2.5V to 5.5V, making it compatible with a variety of single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH batteries.

The output voltage is adjustable from 0.8V to VIN, allowing for great flexibility in powering different loads. The LTC3442EDE#TRPBF can deliver up to 600mA of continuous output current, making it suitable for powering small to medium-sized portable devices such as handheld scanners, medical instruments, and wireless modems.

This converter incorporates a 1.5MHz constant-frequency, current mode architecture, which minimizes the size of external components. The small footprint is further enhanced by the use of a 3mm x 3mm DFN package. Additionally, the LTC3442EDE#TRPBF features low shutdown current of under 1µA, which is crucial for battery preservation during idle periods.

Protection features include thermal shutdown, overcurrent protection, and a low battery detector that prevents deep discharge of the battery. The LTC3442EDE#TRPBF also supports burst mode operation, which enables high efficiency at light loads by reducing the switching frequency to minimize quiescent current.

In summary, the LTC3442EDE#TRPBF from Linear Technology is a compact, efficient, and versatile DC/DC converter that is well-suited for portable devices requiring reliable power management. Its high efficiency, wide input voltage range, and low quiescent current make it an excellent choice for designers looking to optimize battery life while maintaining performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3247 $59.8446
38+ $3.1102 $118.1876
58+ $3.0030 $174.1740
83+ $2.7886 $231.4538
108+ $2.6812 $289.5696
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,119 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess