Product Overview: LTC3444EED/TRPBF
The LTC3444EED/TRPBF is a high-quality, efficient, extended temperature range, synchronous buck-boost DC/DC converter designed by Linear Technology. This versatile component is engineered to provide a stable and reliable power supply solution for a wide range of applications, ensuring optimal performance even under varying voltage conditions.
Key Features
- Wide Input Voltage Range: The LTC3444EED/TRPBF operates over a broad input voltage range, accommodating sources from 2.5V to 5.5V. This makes it incredibly versatile for use in systems with fluctuating power supplies or those powered by single-cell Li-Ion or multi-cell alkaline/NiMH batteries.
- Adjustable Output Voltage: Users can adjust the output voltage from 1.5V to 5.25V, allowing for a custom fit to the specific requirements of the connected load.
- Synchronous Rectification: The synchronous rectification feature provides improved efficiency over a wide range of load currents, which is critical for battery-operated devices where power conservation is paramount.
- Automatic Burst Mode Operation: At light loads, the LTC3444EED/TRPBF automatically enters Burst Mode operation, significantly reducing the quiescent current and extending battery life.
- High Current Capability: The device can deliver up to 600mA of continuous output current under certain conditions, ensuring sufficient power for demanding applications.
- Thermal Protection: The LTC3444EED/TRPBF includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
- Low Profile Package: Enclosed in a low profile (0.75mm) 16-lead QFN package, it is designed for space-constrained applications.
Applications
The LTC3444EED/TRPBF is suitable for a diverse set of applications, including but not limited to portable electronics, handheld instruments, and industrial systems where efficient power conversion is required across variable input sources and load conditions. Its robust design ensures consistent performance, making it an ideal choice for designers looking for a power management solution that can withstand the rigors of real-world use.
Quality and Reliability
Linear Technology ensures that its products, like the LTC3444EED/TRPBF, meet stringent quality and reliability standards. This component is manufactured to operate reliably over an extended temperature range, which is reflected in its part number suffix, TRPBF, indicating tape and reel packaging and lead-free manufacturing. Customers can trust in the LTC3444EED/TRPBF for their critical power management needs, benefiting from Linear Technology's commitment to excellence in engineering and manufacturing.