EN
  • EN
  • DE

LTC3448EMS8E#PBF

Part No LTC3448EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.2V 0.6A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.2V
Output Current 600mA
Frequency - Switching 1.5MHz ~ 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783368-LTC3448EMS8E#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3448
Introduction Date May 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3448EMS8E#PBF CAD Model

Description

Linear Technology LTC3448EMS8E#PBF Step-Down DC/DC Converter

The LTC3448EMS8E#PBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to provide a compact and efficient power management solution for a variety of applications. This advanced power converter operates over a wide input voltage range of 2.5V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power supplies derived from a 5V rail.

One of the key features of the LTC3448EMS8E#PBF is its low quiescent current, which is only 18μA with no load, and less than 1μA in shutdown mode. This characteristic ensures energy efficiency and prolongs battery life, which is critical for portable and battery-powered devices. The device also includes a Burst Mode® operation that provides high efficiency at low output currents, further extending battery runtime during standby or light load conditions.

The LTC3448EMS8E#PBF offers a wide output voltage range, which is adjustable from 0.612V to VIN, allowing for versatility in various design requirements. The output current capability is up to 600mA, making it suitable for powering a broad range of low-power devices such as handhelds, GPS units, and wireless modems.

With a switching frequency of 1.5MHz, the LTC3448EMS8E#PBF allows the use of small, low-cost capacitors and inductors, which reduces the overall solution footprint on the PCB. Additionally, the device features internal synchronous rectification, which enhances efficiency by eliminating the need for an external Schottky diode.

Protection features of the LTC3448EMS8E#PBF include thermal shutdown, current limiting, and reverse battery protection. These features ensure the safety and reliability of the converter under various operating conditions. The product is offered in an MSOP-8 package, which is RoHS compliant and designed for space-constrained environments.

Overall, the LTC3448EMS8E#PBF from Linear Technology is a versatile and efficient solution for modern electronic applications requiring a compact power supply with excellent power conservation capabilities.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0489 $51.2225
60+ $1.6812 $100.8720
93+ $1.6287 $151.4691
127+ $1.5761 $200.1647
165+ $1.5236 $251.3940
220+ $1.3660 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess