EN
  • EN
  • DE

LTC3448EMS8E#TRPBF

Part No LTC3448EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.2V
Output Current 600mA
Frequency - Switching 1.5MHz to 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 125266-LTC3448EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3448EMS8E#TRPBF CAD Model

Description

LTC3448EMS8E#TRPBF - Efficient, Compact Step-Down DC/DC Converter

The LTC3448EMS8E#TRPBF is a high-efficiency, monolithic synchronous buck converter designed by Linear Technology, which is now part of Analog Devices. This product is tailored for battery-powered systems where power efficiency and board space are critical design parameters. With its wide input voltage range and low quiescent current, it is an excellent choice for portable and compact electronics such as handheld devices, industrial controls, and wireless sensors.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, making it compatible with a variety of power sources, including single-cell lithium-ion batteries.
  • High Efficiency: The LTC3448EMS8E#TRPBF features up to 96% efficiency, which helps to maximize battery life by minimizing power loss during conversion.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing design flexibility to match specific voltage requirements of the load.
  • Burst Mode® Operation: The converter's Burst Mode operation ensures high efficiency at low output currents, which is ideal for preserving battery life in standby and light-load conditions.
  • Low Quiescent Current: A quiescent current of only 18µA (typical) during operation and 1µA in shutdown mode contributes to the overall energy efficiency of the system.
  • Compact Package: The LTC3448EMS8E#TRPBF comes in a small MSOP-8 package, which is suitable for space-constrained applications.
  • Thermal Performance: The device includes thermal shutdown and current limit features to protect against overheating and overcurrent conditions.

Applications:

  • Portable and Battery-Powered Devices
  • Handheld Instruments
  • Wireless Modems
  • Industrial Controls
  • Wireless Sensors

The LTC3448EMS8E#TRPBF's combination of low power consumption, high efficiency, and compact size makes it an ideal choice for designers who require an efficient power management solution that conserves energy and extends battery life in portable applications. Its robust feature set and ease of integration ensure that it can meet the demands of a wide range of power-sensitive designs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8695 $58.4340
29+ $3.9951 $115.8579
45+ $3.8704 $174.1680
62+ $3.7457 $232.2334
80+ $3.6209 $289.6720
107+ $3.2467 $347.3969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess