EN
  • EN
  • DE

LTC3458LEDE#PBF

Part No LTC3458LEDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.4A SYNC 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 6V
Output Current 1.4A (Switch)
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 072575-LTC3458LEDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3458LEDE#PBF CAD Model

Description

Product Overview: LTC3458LEDE#PBF

The LTC3458LEDE#PBF is a high-efficiency, fixed-frequency, synchronous step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This advanced power solution is tailored for portable applications that demand compact size, high performance, and reliability. Its robust design enables it to power devices from a single-cell lithium-ion battery or other low voltage sources efficiently.

This converter integrates two low on-resistance N-channel MOSFETs which significantly enhance efficiency and reduce the overall solution footprint. The LTC3458LEDE#PBF features a wide input voltage range starting from as low as 0.85V, making it suitable for applications with inputs from single-cell batteries or other limited power sources. The device can deliver a continuous output current up to 600mA with an output voltage as high as 5V, ensuring a stable power supply for a variety of electronic devices.

The LTC3458LEDE#PBF employs a fixed-frequency, current mode architecture which minimizes noise and ripple, thereby providing a clean and stable voltage to sensitive RF and analog circuits. This converter also includes a range of protective features such as soft-start to prevent inrush current at startup, thermal shutdown for high-temperature protection, and short-circuit protection to safeguard the device and the load.

For design flexibility, the LTC3458LEDE#PBF offers selectable Burst Mode® operation which ensures high efficiency at low output currents, making it an ideal choice for battery-powered applications where extending battery life is critical. Its compact, low-profile (3mm x 3mm) DFN package is optimized for space-constrained applications, making it a preferred choice for portable electronics, such as smartphones, tablets, wearable devices, and wireless sensors.

In summary, the LTC3458LEDE#PBF from Linear Technology is a versatile, high-efficiency step-up converter that combines performance with practical features to meet the stringent requirements of modern portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8370 $50.5110
8+ $13.8150 $110.5200
12+ $13.3833 $160.5996
16+ $12.9515 $207.2240
20+ $12.5198 $250.3960
27+ $11.2247 $303.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess