The LT1013IP is a high-quality dual precision operational amplifier (op amp) from Texas Instruments, designed to cater to a wide range of applications that require precise and stable performance. This operational amplifier is a part of the industry-standard LT1013 series, known for its reliability and versatility.
Key Features:
- Precision Specifications: The LT1013IP offers excellent precision with low offset voltage and drift, making it ideal for high-accuracy applications.
- Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies, which allows for flexibility in various circuit designs.
- Low Power Consumption: With its low power requirements, the LT1013IP is suitable for battery-powered devices and energy-efficient applications.
- Stable with Capacitive Loads: The device is designed to be stable even when driving capacitive loads, ensuring reliable performance in a variety of conditions.
Applications:
The LT1013IP is widely used in applications that demand precision and long-term stability. Some common applications include:
- Instrumentation amplifiers
- Data acquisition systems
- Process control
- Analog filters
- Buffer amplifiers
Quality and Reliability:
As with all Texas Instruments products, the LT1013IP is manufactured to the highest quality standards. The device is available in a PDIP package, ensuring robustness and ease of handling during the assembly process. Its industrial-grade design guarantees performance in challenging environments, making it a reliable choice for critical applications.
Technical Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±2.5V |
| Supply Voltage (Max) |
±18V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
PDIP |
Overall, the LT1013IP from Texas Instruments stands out as a robust and precise dual operational amplifier that can be integrated into a multitude of electronic systems, delivering consistent and trustworthy performance.