Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828649-LTC3459CS8
Ultra Librarian 3D Model Ultra Librarian LTC3459CS8 CAD Model

Description

Introducing the LTC3459CS8 from Linear Technology

The LTC3459CS8 is a high-efficiency, fixed-frequency, synchronous step-up DC/DC converter designed to meet the rigorous demands of portable electronics and small-scale industrial systems. Engineered by Linear Technology, an industry leader in high-performance analog integrated circuits, this compact converter is housed in a space-saving 8-lead SO package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • High Efficiency: The LTC3459CS8 boasts an efficiency of up to 96%, ensuring minimal power loss and maximum battery life for portable devices.
  • Wide Input Voltage Range: With an input voltage range of 0.9V to 5V, it is versatile enough to be powered from single-cell Li-Ion batteries or other low voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.5V, providing flexibility to power a wide array of devices.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing both cost and complexity.
  • Low Quiescent Current: The device features a low no-load quiescent current, which is particularly beneficial for battery-powered applications where conserving energy is crucial.

Applications

The LTC3459CS8 is suited for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Transmitters
  • Handheld Computers
  • GPS Receivers

Technical Specifications

The device operates at a fixed frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors. It also features internal soft-start to limit inrush current during startup, and thermal shutdown for protection under high-temperature conditions. The LTC3459CS8 is designed to be stable with ceramic output capacitors, further saving space and cost.

With its robust feature set and compact form factor, the LTC3459CS8 from Linear Technology is the perfect power solution for designers looking to enhance the efficiency and longevity of their portable and space-constrained applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention