EN
  • EN
  • DE

LTC3479

Part No LTC3479
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description High-efficiency synchronous step-up DC/DC converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072331-LTC3479
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3479 CAD Model

Description

The LTC3479 from Linear Technology is a high-efficiency synchronous step-up DC/DC converter with an adjustable output voltage. It features a wide input voltage range of 2.5V to 30V and an output voltage range of 2.5V to 30V. The LTC3479 can deliver up to 3A of output current and has a peak efficiency of 96%. It is ideal for a wide range of applications, including battery-powered devices, portable electronics, and industrial systems.

The LTC3479 uses a constant on-time (COT) control architecture to achieve high efficiency and fast load response. The COT architecture also provides excellent line and load regulation. The LTC3479 also features a number of other features that make it a versatile and easy-to-use DC/DC converter, including:

  • Adjustable soft-start
  • Programmable overcurrent protection
  • Thermal shutdown
  • Power-good indicator

The LTC3479 is available in a small, 16-pin TSSOP package. It is also available in a high-temperature version (LTC3479H) that can operate at temperatures up to 125°C.

Applications

The LTC3479 is ideal for a wide range of applications, including:

  • Battery-powered devices, such as smartphones, tablets, and laptops
  • Portable electronics, such as digital cameras, MP3 players, and GPS devices
  • Industrial systems, such as motor control, power supplies, and test equipment

Features and Benefits

  • High efficiency: up to 96% peak efficiency
  • Wide input voltage range: 2.5V to 30V
  • Wide output voltage range: 2.5V to 30V
  • Adjustable output voltage
  • Constant on-time (COT) control architecture for high efficiency and fast load response
  • Excellent line and load regulation
  • Adjustable soft-start
  • Programmable overcurrent protection
  • Thermal shutdown
  • Power-good indicator
  • Small, 16-pin TSSOP package
  • High-temperature version available (LTC3479H)

Example Applications

  • Battery-powered LED driver
  • Portable lithium-ion battery charger
  • 12V to 24V power supply for industrial systems
  • Motor control system
  • Test equipment power supply

Conclusion

The LTC3479 is a high-performance, versatile, and easy-to-use DC/DC converter. It is ideal for a wide range of applications, including battery-powered devices, portable electronics, and industrial systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess