EN
  • EN
  • DE

LTC3499BEDD#PBF

Part No LTC3499BEDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.75A SYNC 8DFN / Conv DC-DC 1.8V to 5.5V Synchronous Step Up Single-Out 2V to 6V 0.75A 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2V
Output Voltage MAX 6V
Output Current 750mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783371-LTC3499BEDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3499B
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3499BEDD#PBF CAD Model

Description

The LTC3499BEDD#PBF from Linear Technology is a versatile and highly efficient dual channel DC/DC converter integrated circuit, designed to cater to a wide range of power management applications. This product is particularly suited for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features:

  • Adjustable Output Voltage: The device offers a wide range of adjustable output voltages, allowing for flexible design options to meet the specific requirements of the application.
  • High Efficiency: With its advanced design, the LTC3499BEDD#PBF boasts high conversion efficiency, which is critical for extending battery life in portable devices.
  • Dual Independent Outputs: The two channels can be used to supply different voltage levels simultaneously, making it a compact solution for systems that require multiple power rails.
  • Small Footprint: Housed in a 10-lead DFN package, the LTC3499BEDD#PBF occupies minimal board space, which is essential for space-constrained applications.
  • Burst Mode® Operation: This feature significantly reduces quiescent current during light loads, further enhancing the battery life of portable devices.

Applications:

  • Portable Medical Devices
  • Wireless Networking Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Point of Load Power Supplies

Product Specifications:

The LTC3499BEDD#PBF operates over a wide input voltage range and provides two independently regulated outputs. The first channel is capable of delivering up to 600mA of continuous output current, while the second channel can provide up to 400mA. The switching frequency is internally set at 2.25MHz, allowing the use of small, low-cost capacitors and inductors, which helps to reduce the overall solution size. Additionally, the device features internal soft-start, over-temperature protection, and current limiting to ensure reliable operation under various conditions.

Conclusion:

Overall, the LTC3499BEDD#PBF from Linear Technology is a high-performance, dual-channel DC/DC converter that offers a compact, efficient, and reliable solution for a diverse range of power management applications. Its small size and high efficiency make it an ideal choice for designers looking to optimize their power supply designs in portable and space-limited applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5126 $52.5630
12+ $8.6257 $103.5084
18+ $8.3562 $150.4116
25+ $8.0866 $202.1650
32+ $7.8171 $250.1472
43+ $7.0084 $301.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess