EN
  • EN
  • DE

LTC3499EDD#PBF

Part No LTC3499EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.75A SYNC 8DFN / Conv DC-DC 1.8V to 5.5V Synchronous Step Up Single-Out 2V to 6V 0.75A 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2V
Output Voltage MAX 6V
Output Current 750mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783373-LTC3499EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3499
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3499EDD#PBF CAD Model

Description

Linear Technology LTC3499EDD#PBF Overview

The Linear Technology LTC3499EDD#PBF is a versatile, high-efficiency, dual-channel, synchronous step-up DC/DC converter designed to meet the power management needs of battery-powered systems. Packaged in a compact 10-lead DFN with a 3mm x 3mm footprint, this converter is ideal for space-constrained applications where efficient power conversion is essential.

Key Features

  • Dual Independent Outputs: The LTC3499EDD#PBF offers two independent output channels, each capable of delivering up to 300mA of continuous output current, making it suitable for powering multiple devices simultaneously.
  • High Efficiency: With its synchronous rectification design, the converter achieves up to 94% efficiency, reducing power loss and extending battery life in portable devices.
  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.25V, allowing for flexible power supply design to match specific requirements of the load.
  • Low Quiescent Current: The LTC3499EDD#PBF features a low quiescent current of only 20µA per channel, contributing to minimal drain on the battery during standby.
  • Burst Mode® Operation: For improved efficiency at light loads, the converter includes Burst Mode operation, which reduces the switching frequency to minimize quiescent current draw.
  • Integrated Soft-Start: The built-in soft-start function limits inrush current during startup, providing a smooth ramp-up to the desired output voltage and protecting the input source from excessive current draw.
  • Thermal Protection: The device includes over-temperature protection, which shuts down the converter to prevent damage from excessive heat.

Applications

The LTC3499EDD#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Modems
  • GPS Receivers
  • Small LCD Displays
  • Backup Power Supplies

With its compact size, high efficiency, and dual-output capability, the LTC3499EDD#PBF is an excellent choice for designers looking to optimize power management in their portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9500 $55.6500
16+ $6.5231 $104.3696
24+ $6.3192 $151.6608
33+ $6.1154 $201.8082
43+ $5.9115 $254.1945
57+ $5.3000 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess