EN
  • EN
  • DE

LTC3523EUD#PBF

Part No LTC3523EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.615V
Maximum Output Voltage 5.5V
Output Current 400mA, 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1062616-LTC3523EUD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3523EUD#PBF CAD Model

Description

LTC3523EUD#PBF - A High-Efficiency, Multi-Output Power Converter

The LTC3523EUD#PBF is a versatile and high-performance power management integrated circuit (IC) developed by Linear Technology, now part of Analog Devices. This compact and efficient IC is designed to cater to the power requirements of various portable devices such as handheld computers, medical devices, and other battery-powered gadgets. It combines dual high-efficiency synchronous step-up DC/DC converters with a dual low-dropout (LDO) regulator to provide multiple output voltages from a single input source.

Key Features

  • Wide Input Voltage Range: The LTC3523EUD#PBF operates with an input voltage range of 2.5V to 5.5V, making it compatible with a variety of single-cell Li-Ion, or multiple-cell alkaline/NiMH batteries.
  • Dual Synchronous Step-Up Converters: It includes two independent step-up converters with integrated power switches. These converters can deliver output voltages up to 5.25V with high efficiency, which is crucial for maximizing battery life.
  • Adjustable and Fixed Output Voltages: The device provides the flexibility to set the output voltage of one converter via external resistors, while the other has a fixed output voltage for ease of use.
  • Low Noise Dual LDO Regulators: The LTC3523EUD#PBF also incorporates two low-dropout linear regulators that offer low-noise outputs, making them ideal for powering noise-sensitive applications such as RF circuits.
  • High Switching Frequency: Its high 2.25MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB.
  • Thermal Protection: The IC includes thermal overload protection to safeguard the device under high-temperature operating conditions.

Applications

The LTC3523EUD#PBF is suitable for a wide range of applications, particularly where space is at a premium and multiple voltages are needed. Its efficient power conversion makes it ideal for portable devices, including:

  • Handheld Computers
  • Portable Medical Equipment
  • Wireless Modems
  • GPS Receivers
  • Portable Instruments

With its small 3mm x 3mm QFN package, the LTC3523EUD#PBF is designed for space-constrained applications while providing a powerful, efficient, and reliable multi-output voltage solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess