EN
  • EN
  • DE

LTC3525ESC6-3.3#TRMPBF

Part No LTC3525ESC6-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 140MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1V
Maximum Input Voltage 4.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 140mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Part Number Series LTC3525
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811535-LTC3525ESC6-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3525ESC6-3.3#TRMPBF CAD Model

Description

LTC3525ESC6-3.3#TRMPBF: High-Efficiency Step-Up DC/DC Converter

The LTC3525ESC6-3.3#TRMPBF is a compact, high-efficiency, fixed frequency step-up DC/DC converter from Linear Technology, designed to meet the power management requirements of battery-powered systems. This miniature device is housed in a space-saving 6-lead SC-70 package, making it an ideal choice for space-constrained applications such as handheld devices, medical equipment, and wireless sensors.

With an input voltage range of 0.85V to 4.5V, the LTC3525ESC6-3.3#TRMPBF is capable of converting lower voltage levels up to a fixed output voltage of 3.3V, which is suitable for powering devices that require a regulated supply. This feature is particularly useful for products operating on single-cell lithium-ion or multi-cell alkaline/NiMH batteries, where the voltage can vary significantly during discharge.

The device employs a current mode PWM architecture that delivers high power conversion efficiencies up to 95%, minimizing battery drain and extending operating time. Its switching frequency of 1MHz allows the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.

One of the key features of the LTC3525ESC6-3.3#TRMPBF is its low quiescent current, which is critical for battery-powered applications where conserving power is paramount. Additionally, the converter includes internal soft-start functionality that limits inrush current during startup, thereby providing a smooth transition to regulation.

Protection features such as thermal shutdown and current limit protect the device and the load from adverse conditions. The LTC3525ESC6-3.3#TRMPBF also includes a shutdown pin that reduces the quiescent current to less than 1µA, further enhancing battery life when the device is not in active operation.

In summary, the LTC3525ESC6-3.3#TRMPBF step-up converter from Linear Technology is a robust, efficient solution for portable and battery-powered applications, offering a fixed output voltage, high efficiency, and a compact form factor. Its ease of integration and low external part count make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess